Vishay Precision Group Chip Resistor - Surface Mount CRCW0603220RFKEA

Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-220HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220HTR-ND
Chip Resistor - Surface Mount 541-220HTR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220HDKR-ND
Chip Resistor - Surface Mount 541-220HDKR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220HCT-ND
Chip Resistor - Surface Mount 541-220HCT-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603220RFKEA - 915843-CRCW0603220RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603220RFKEA
915843-CRCW0603220RFKEA
Chip Resistor - Surface Mount - CRCW0603220RFKEA 915843-CRCW0603220RFKEA
Manufacturer: Vishay Win Source Part Number: 915843-CRCW0603220RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-220HCT, 541-220HTR, D11/CRCW0603 100 220R 1% ET1 E3, 541-220HDKR

Manufacturer: Vishay
Win Source Part Number: 915843-CRCW0603220RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-220HCT, 541-220HTR, D11/CRCW0603 100 220R 1% ET1 E3, 541-220HDKR

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW0603220RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603220RFKEA
Automotive 75V 100mW Resistor 52-CRCW0603220RFKEA
0603 Thick Film Resistor, 220R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603220RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603220RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 220R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603220RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603220RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW0603220RFKEA - CRCW0603220RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603220RFKEA
CRCW0603220RFKEA
CRCW0603220RFKEA CRCW0603220RFKEA
CRCW0603220RFKEA

CRCW0603220RFKEA

Supplier's Site
Surface Mount Resistors - 6789995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789995
Surface Mount Resistors 6789995
Vishay CRCW0603220RFKEA

Vishay CRCW0603220RFKEA

Supplier's Site
Surface Mount Resistors - 1818051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818051
Surface Mount Resistors 1818051
Vishay CRCW0603220RFKEA

Vishay CRCW0603220RFKEA

Supplier's Site
Surface Mount Resistors - 1694293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694293
Surface Mount Resistors 1694293
Vishay CRCW0603220RFKEA

Vishay CRCW0603220RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603220RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603220RFKEA
Chip Resistor - Surface Mount CRCW0603220RFKEA
RES SMD 220 OHM 1% 1/10W 0603

RES SMD 220 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 220R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3792
Res, Thick Film, 220R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3792
RES, THICK FILM, 220R, 1%, 0.1W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.1W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Vishay - 52K8298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Vishay
52K8298
Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Vishay 52K8298
RES, THICK FILM, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8711 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8711
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8711
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-220HTR-ND 915843-CRCW0603220RFKEA 52-CRCW0603220RFKEA CRCW0603220RFKEA 6789995 1818051 CRCW0603220RFKEA 42K3792 52K8298 73T8711
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0603220RFKEA Automotive 75V 100mW Resistor CRCW0603220RFKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 220R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details