Vishay Precision Group Thick Film Resistors - SMD 1/10watt 21ohms 1% CRCW060321R0FKEA

Description
Thick Film Resistors - SMD 1/10watt 21ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 21ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 21ohms 1% - CRCW060321R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 21ohms 1%
CRCW060321R0FKEA
Thick Film Resistors - SMD 1/10watt 21ohms 1% CRCW060321R0FKEA
Thick Film Resistors - SMD 1/10watt 21ohms 1%

Thick Film Resistors - SMD 1/10watt 21ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-21.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.0HCT-ND
Chip Resistor - Surface Mount 541-21.0HCT-ND
21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.0HTR-ND
Chip Resistor - Surface Mount 541-21.0HTR-ND
21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.0HDKR-ND
Chip Resistor - Surface Mount 541-21.0HDKR-ND
21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

21 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060321R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060321R0FKEA
Chip Resistor - Surface Mount CRCW060321R0FKEA
RES SMD 21 OHM 1% 1/10W 0603

RES SMD 21 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 21R, 1%, 0.1W, 0603; Resistance Vishay - 52K8279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R, 1%, 0.1W, 0603; Resistance Vishay
52K8279
Res, Thick Film, 21R, 1%, 0.1W, 0603; Resistance Vishay 52K8279
RES, THICK FILM, 21R, 1%, 0.1W, 0603; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 21R, 1%, 0.1W, 0603; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 21R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3784
Res, Thick Film, 21R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3784
RES, THICK FILM, 21R, 1%, 0.1W, 0603, REEL; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21R, 1%, 0.1W, 0603, REEL; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW060321R0FKEA 541-21.0HCT-ND CRCW060321R0FKEA 52K8279 42K3784
Product Name Thick Film Resistors - SMD 1/10watt 21ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 21R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 21R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 21 ohms 21 ohms 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details