Vishay Intertechnology, Inc. RES 21.5K OHM .25W 1% 0603 SMD CRCW060321K5FKEAHP

Description
RES 21.5Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 21.5Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM .25W 1% 0603 SMD - CRCW060321K5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM .25W 1% 0603 SMD
CRCW060321K5FKEAHP
RES 21.5K OHM .25W 1% 0603 SMD CRCW060321K5FKEAHP
RES 21.5Kohm .25W 1% 0603 SMD

RES 21.5Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060321K5FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060321K5FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW060321K5FKEAHPCT-ND
21.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

21.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060321K5FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060321K5FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW060321K5FKEAHPTR-ND
21.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

21.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060321K5FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060321K5FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW060321K5FKEAHPDKR-ND
21.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

21.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060321K5FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060321K5FKEAHP
Chip Resistor - Surface Mount CRCW060321K5FKEAHP
RES SMD 21.5K OHM 1% 1/3W 0603

RES SMD 21.5K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060321K5FKEAHP 541-CRCW060321K5FKEAHPCT-ND CRCW060321K5FKEAHP
Product Name RES 21.5K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 21500 ohms 21500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details