Vishay Intertechnology, Inc. RES, FXD, MF, CHIP, 21.5K, 1%, 1/16W, 0603 CRCW06032152FB02

Description
RES, FXD, MF, CHIP, 21.5K, 1%, 1/16W, 0603
Request a Quote
Description
RES, FXD, MF, CHIP, 21.5K, 1%, 1/16W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FXD, MF, CHIP, 21.5K, 1%, 1/16W, 0603 - CRCW06032152FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FXD, MF, CHIP, 21.5K, 1%, 1/16W, 0603
CRCW06032152FB02
RES, FXD, MF, CHIP, 21.5K, 1%, 1/16W, 0603 CRCW06032152FB02
RES, FXD, MF, CHIP, 21.5K, 1%, 1/16W, 0603

RES, FXD, MF, CHIP, 21.5K, 1%, 1/16W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032152FB02
Product Name RES, FXD, MF, CHIP, 21.5K, 1%, 1/16W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details