VISHAY INTERTECHNOLOGY, INC.
CRCW06032101FRT1 -- RES CHIP 2.1K 1% 0.1W
Vishay Intertechnology, Inc.
RES CHIP 2.1K 1% 0.1W
CRCW06032101FRT1
Description
RES CHIP 2.1K 1% 0.1W
Request a Quote
Email Supplier
Description
RES CHIP 2.1K 1% 0.1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032101FRT1 |
|
Product Name
|
RES CHIP 2.1K 1% 0.1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
Thin Film (Chip)
View Details
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details