VISHAY INTERTECHNOLOGY, INC.
CRCW0603202JRT6 -- RES, CHIP, 2K, 1/10W, 5%
Vishay Intertechnology, Inc.
RES, CHIP, 2K, 1/10W, 5%
CRCW0603202JRT6
Description
RES, CHIP, 2K, 1/10W, 5%
Request a Quote
Email Supplier
Description
RES, CHIP, 2K, 1/10W, 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603202JRT6 |
|
Product Name
|
RES, CHIP, 2K, 1/10W, 5% |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
118000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details