Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603200KFKEB

Description
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4317-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4317-6-ND
Chip Resistor - Surface Mount 541-4317-6-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4317-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4317-1-ND
Chip Resistor - Surface Mount 541-4317-1-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4317-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4317-2-ND
Chip Resistor - Surface Mount 541-4317-2-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 200K 1% 0603 - CRCW0603200KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K 1% 0603
CRCW0603200KFKEB
RES 200K 1% 0603 CRCW0603200KFKEB
RES 200K 1% 0603

RES 200K 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603200KFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603200KFKEB
Chip Resistor - Surface Mount CRCW0603200KFKEB
RES SMD 200K OHM 1% 1/10W 0603

RES SMD 200K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Aec-Q200, 200K, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200K, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5219
Res, Aec-Q200, 200K, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5219
RES, AEC-Q200, 200K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 200K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603200KFKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603200KFKEB
Resistors - Chip Resistor - Surface Mount CRCW0603200KFKEB
RES SMD 200K OHM 1% 1/10W 0603

RES SMD 200K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-4317-6-ND CRCW0603200KFKEB CRCW0603200KFKEB 84AH5219 CRCW0603200KFKEB
Product Name Chip Resistor - Surface Mount RES 200K 1% 0603 Chip Resistor - Surface Mount Res, Aec-Q200, 200K, 1%, 0.1W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details