Vishay Intertechnology, Inc. RES 1.91 OHM 1/10W 1% 0603 SMD CRCW06031R91FNTA

Description
RES 1.91ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.91ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91 OHM 1/10W 1% 0603 SMD - CRCW06031R91FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 1/10W 1% 0603 SMD
CRCW06031R91FNTA
RES 1.91 OHM 1/10W 1% 0603 SMD CRCW06031R91FNTA
RES 1.91ohm 1/10W 1% 0603 SMD

RES 1.91ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R91FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R91FNTA-ND
Chip Resistor - Surface Mount CRCW06031R91FNTA-ND
1.91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.91 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 1.91 1% 200 Rt1 Rohs Compliant Vishay - 48P8168 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.91 1% 200 Rt1 Rohs Compliant Vishay
48P8168
Crcw0603 1.91 1% 200 Rt1 Rohs Compliant Vishay 48P8168
CRCW0603 1.91 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 1.91 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R91FNTA CRCW06031R91FNTA-ND 48P8168
Product Name RES 1.91 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 1.91 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers