Vishay Precision Group Chip Resistor - Surface Mount CRCW06031R80JNEAC

Description
1.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031R80JNEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R80JNEAC-ND
Chip Resistor - Surface Mount CRCW06031R80JNEAC-ND
1.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 200 1R8 5% Et1 E3 Rohs Compliant Vishay - 59AC1689 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 200 1R8 5% Et1 E3 Rohs Compliant Vishay
59AC1689
D11/crcw0603-C 200 1R8 5% Et1 E3 Rohs Compliant Vishay 59AC1689
D11/CRCW0603-C 200 1R8 5% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 200 1R8 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06031R80JNEAC-ND 59AC1689
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 200 1R8 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details