Vishay Intertechnology, Inc. RES 1.78 OHM 1/10W 1% 0603 SMD CRCW06031R78FNTA

Description
RES 1.78ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.78ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78 OHM 1/10W 1% 0603 SMD - CRCW06031R78FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 1/10W 1% 0603 SMD
CRCW06031R78FNTA
RES 1.78 OHM 1/10W 1% 0603 SMD CRCW06031R78FNTA
RES 1.78ohm 1/10W 1% 0603 SMD

RES 1.78ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R78FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R78FNTA-ND
Chip Resistor - Surface Mount CRCW06031R78FNTA-ND
1.78 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.78 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 1.78 1% 200 Rt1 Rohs Compliant Vishay - 48P8153 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.78 1% 200 Rt1 Rohs Compliant Vishay
48P8153
Crcw0603 1.78 1% 200 Rt1 Rohs Compliant Vishay 48P8153
CRCW0603 1.78 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 1.78 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06031R78FNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031R78FNTA
Resistors - Chip Resistor - Surface Mount CRCW06031R78FNTA
RES SMD 1.78 OHM 1% 1/10W 0603

RES SMD 1.78 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06031R78FNTA CRCW06031R78FNTA-ND 48P8153 CRCW06031R78FNTA
Product Name RES 1.78 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 1.78 1% 200 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details