Vishay Intertechnology, Inc. RES 1.74 OHM 1/10W 1% 0603 SMD CRCW06031R74FNTA

Description
RES 1.74ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.74ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 1/10W 1% 0603 SMD - CRCW06031R74FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1/10W 1% 0603 SMD
CRCW06031R74FNTA
RES 1.74 OHM 1/10W 1% 0603 SMD CRCW06031R74FNTA
RES 1.74ohm 1/10W 1% 0603 SMD

RES 1.74ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R74FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R74FNTA-ND
Chip Resistor - Surface Mount CRCW06031R74FNTA-ND
1.74 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.74 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 1.74 1% 200 Rt1 Rohs Compliant Vishay - 48P8150 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.74 1% 200 Rt1 Rohs Compliant Vishay
48P8150
Crcw0603 1.74 1% 200 Rt1 Rohs Compliant Vishay 48P8150
CRCW0603 1.74 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 1.74 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031R74FNTA CRCW06031R74FNTA-ND 48P8150
Product Name RES 1.74 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 1.74 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details