Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031R54FKEAHP

Description
1.54 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.54 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031R54FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R54FKEAHP-ND
Chip Resistor - Surface Mount CRCW06031R54FKEAHP-ND
1.54 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.54 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 1.54 OHM .25W 1% 0603 SMD - CRCW06031R54FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM .25W 1% 0603 SMD
CRCW06031R54FKEAHP
RES 1.54 OHM .25W 1% 0603 SMD CRCW06031R54FKEAHP
RES 1.54ohm .25W 1% 0603 SMD

RES 1.54ohm .25W 1% 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW06031R54FKEAHP-ND CRCW06031R54FKEAHP
Product Name Chip Resistor - Surface Mount RES 1.54 OHM .25W 1% 0603 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 1.54 ohms 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details