Vishay Intertechnology, Inc. RES 1.3OHM 0603 5% CRCW06031R3JRT1

Description
RES 1.3OHM 0603 5%
Request a Quote
Description
RES 1.3OHM 0603 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.3OHM 0603 5% - CRCW06031R3JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3OHM 0603 5%
CRCW06031R3JRT1
RES 1.3OHM 0603 5% CRCW06031R3JRT1
RES 1.3OHM 0603 5%

RES 1.3OHM 0603 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031R3JRT1
Product Name RES 1.3OHM 0603 5%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details