Vishay Intertechnology, Inc. RES 1.30 OHM 1/10W 1% 0603 SMD CRCW06031R30FNTA

Description
RES 1.30ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.30ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30 OHM 1/10W 1% 0603 SMD - CRCW06031R30FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30 OHM 1/10W 1% 0603 SMD
CRCW06031R30FNTA
RES 1.30 OHM 1/10W 1% 0603 SMD CRCW06031R30FNTA
RES 1.30ohm 1/10W 1% 0603 SMD

RES 1.30ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031R30FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031R30FNTA-ND
Chip Resistor - Surface Mount CRCW06031R30FNTA-ND
1.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031R30FNTA CRCW06031R30FNTA-ND
Product Name RES 1.30 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD755GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details