1.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 1.15ohm 1/10W 1% 0603 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW06031R15FNTA-ND | CRCW06031R15FNTA |
| Product Name | Chip Resistor - Surface Mount | RES 1.15 OHM 1/10W 1% 0603 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Resistance Range | 1.15 ohms | 1.15 ohms |