Vishay Intertechnology, Inc. RES, 1.00OHM, 1%, 0.0625W, 0603 CRCW06031R00F

Description
RES, 1.00OHM, 1%, 0.0625W, 0603
Request a Quote
Description
RES, 1.00OHM, 1%, 0.0625W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1.00OHM, 1%, 0.0625W, 0603 - CRCW06031R00F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1.00OHM, 1%, 0.0625W, 0603
CRCW06031R00F
RES, 1.00OHM, 1%, 0.0625W, 0603 CRCW06031R00F
RES, 1.00OHM, 1%, 0.0625W, 0603

RES, 1.00OHM, 1%, 0.0625W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031R00F
Product Name RES, 1.00OHM, 1%, 0.0625W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details