Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031M80JNTA

Description
1.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031M80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M80JNTA-ND
Chip Resistor - Surface Mount CRCW06031M80JNTA-ND
1.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.8Mohms 5% - CRCW06031M80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.8Mohms 5%
CRCW06031M80JNTA
Thick Film Resistors - SMD 1/10watt 1.8Mohms 5% CRCW06031M80JNTA
Thick Film Resistors - SMD 1/10watt 1.8Mohms 5%

Thick Film Resistors - SMD 1/10watt 1.8Mohms 5%

Supplier's Site
Crcw0603 1.8M 5% 200 Rt1 Rohs Compliant Vishay - 48P8051 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.8M 5% 200 Rt1 Rohs Compliant Vishay
48P8051
Crcw0603 1.8M 5% 200 Rt1 Rohs Compliant Vishay 48P8051
CRCW0603 1.8M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 1.8M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M80JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M80JNTA
Chip Resistor - Surface Mount CRCW06031M80JNTA
RES SMD 1.8M OHM 5% 1/10W 0603

RES SMD 1.8M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06031M80JNTA-ND CRCW06031M80JNTA 48P8051 CRCW06031M80JNTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.8Mohms 5% Crcw0603 1.8M 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD565JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details