Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031M60JNTA

Description
1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031M60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M60JNTA-ND
Chip Resistor - Surface Mount CRCW06031M60JNTA-ND
1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.6Mohms 5% - CRCW06031M60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.6Mohms 5%
CRCW06031M60JNTA
Thick Film Resistors - SMD 1/10watt 1.6Mohms 5% CRCW06031M60JNTA
Thick Film Resistors - SMD 1/10watt 1.6Mohms 5%

Thick Film Resistors - SMD 1/10watt 1.6Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M60JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M60JNTA
Chip Resistor - Surface Mount CRCW06031M60JNTA
RES SMD 1.6M OHM 5% 1/10W 0603

RES SMD 1.6M OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 1.6M 5% 200 Rt1 Rohs Compliant Vishay - 48P8039 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.6M 5% 200 Rt1 Rohs Compliant Vishay
48P8039
Crcw0603 1.6M 5% 200 Rt1 Rohs Compliant Vishay 48P8039
CRCW0603 1.6M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 1.6M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06031M60JNTA-ND CRCW06031M60JNTA CRCW06031M60JNTA 48P8039
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.6Mohms 5% Chip Resistor - Surface Mount Crcw0603 1.6M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD563GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details