Vishay Precision Group 0603,1.6M,1%,T/R,RoHS Compliant CRCW06031M60FKEA

Description
0603,1.6M,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0603,1.6M,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,1.6M,1%,T/R,RoHS Compliant - CRCW06031M60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,1.6M,1%,T/R,RoHS Compliant
CRCW06031M60FKEA
0603,1.6M,1%,T/R,RoHS Compliant CRCW06031M60FKEA
0603,1.6M,1%,T/R,RoH S Compliant

0603,1.6M,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-1.60MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MHCT-ND
Chip Resistor - Surface Mount 541-1.60MHCT-ND
1.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MHDKR-ND
Chip Resistor - Surface Mount 541-1.60MHDKR-ND
1.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60MHTR-ND
Chip Resistor - Surface Mount 541-1.60MHTR-ND
1.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M6, 1%, 0.1W, 0603; Resistance Vishay - 51P0172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.1W, 0603; Resistance Vishay
51P0172
Res, Thick Film, 1M6, 1%, 0.1W, 0603; Resistance Vishay 51P0172
RES, THICK FILM, 1M6, 1%, 0.1W, 0603; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.1W, 0603; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 78K5572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.1W, 0603, Reel; Resistance Vishay
78K5572
Res, Thick Film, 1M6, 1%, 0.1W, 0603, Reel; Resistance Vishay 78K5572
RES, THICK FILM, 1M6, 1%, 0.1W, 0603, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.1W, 0603, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06031M60FKEA 541-1.60MHCT-ND 51P0172 78K5572
Product Name 0603,1.6M,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 1M6, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1M6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details