Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.54 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06031M54FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.54 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.54 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.54 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4082 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.54 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4082
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.54 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4082
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.54 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.54 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4082
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.54 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details