Vishay Intertechnology, Inc. RES 1.47M OHM 1/10W 1% 0603 SMD CRCW06031M47FKTA

Description
RES 1.47Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.47Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1/10W 1% 0603 SMD - CRCW06031M47FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1/10W 1% 0603 SMD
CRCW06031M47FKTA
RES 1.47M OHM 1/10W 1% 0603 SMD CRCW06031M47FKTA
RES 1.47Mohm 1/10W 1% 0603 SMD

RES 1.47Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M47FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M47FKTA-ND
Chip Resistor - Surface Mount CRCW06031M47FKTA-ND
1.47 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.47 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 1.47M 1% 100 Rt1 Rohs Compliant Vishay - 48P8028 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.47M 1% 100 Rt1 Rohs Compliant Vishay
48P8028
Crcw0603 1.47M 1% 100 Rt1 Rohs Compliant Vishay 48P8028
CRCW0603 1.47M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.47M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M47FKTA CRCW06031M47FKTA-ND 48P8028
Product Name RES 1.47M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 1.47M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1.47E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers