Vishay Precision Group RES 1.37M OHM 1/10W 1% 0603 SMD CRCW06031M37FKEA

Description
RES 1.37Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.37Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1/10W 1% 0603 SMD - CRCW06031M37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1/10W 1% 0603 SMD
CRCW06031M37FKEA
RES 1.37M OHM 1/10W 1% 0603 SMD CRCW06031M37FKEA
RES 1.37Mohm 1/10W 1% 0603 SMD

RES 1.37Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.37MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MHDKR-ND
Chip Resistor - Surface Mount 541-1.37MHDKR-ND
1.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MHTR-ND
Chip Resistor - Surface Mount 541-1.37MHTR-ND
1.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MHCT-ND
Chip Resistor - Surface Mount 541-1.37MHCT-ND
1.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.37Mohm, 100Mw, 1%; Resistance Vishay - 51P0167 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.37Mohm, 100Mw, 1%; Resistance Vishay
51P0167
Thick Film Resistor, 1.37Mohm, 100Mw, 1%; Resistance Vishay 51P0167
THICK FILM RESISTOR, 1.37MOHM, 100mW, 1%; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.37MOHM, 100mW, 1%; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M37, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M37, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3482
Res, Thick Film, 1M37, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3482
RES, THICK FILM, 1M37, 1%, 0.1W, 0603, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M37, 1%, 0.1W, 0603, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031M37FKEA 541-1.37MHDKR-ND 51P0167
Product Name RES 1.37M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.37Mohm, 100Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1.37E6 ohms 1.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers