Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/10watt 1.3Mohms 1% 100ppm CRCW06031M30FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.3Mohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.3Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.3Mohms 1% 100ppm - CRCW06031M30FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.3Mohms 1% 100ppm
CRCW06031M30FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.3Mohms 1% 100ppm CRCW06031M30FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 1.3Mohms 1% 100ppm

Vishay/DaleThick Film Resistors - SMD 1/10watt 1.3Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031M30FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031M30FKEB-ND
Chip Resistor - Surface Mount CRCW06031M30FKEB-ND
1.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031M30FKEB CRCW06031M30FKEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 1.3Mohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details