Vishay Precision Group RES 1.20M OHM 1/10W 1% 0603 SMD CRCW06031M20FKEA

Description
RES 1.20Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.20Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20M OHM 1/10W 1% 0603 SMD - CRCW06031M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1/10W 1% 0603 SMD
CRCW06031M20FKEA
RES 1.20M OHM 1/10W 1% 0603 SMD CRCW06031M20FKEA
RES 1.20Mohm 1/10W 1% 0603 SMD

RES 1.20Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MHCT-ND
Chip Resistor - Surface Mount 541-1.20MHCT-ND
1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MHDKR-ND
Chip Resistor - Surface Mount 541-1.20MHDKR-ND
1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MHTR-ND
Chip Resistor - Surface Mount 541-1.20MHTR-ND
1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789948
Surface Mount Resistors 6789948
Vishay CRCW06031M20FKEA

Vishay CRCW06031M20FKEA

Supplier's Site
Surface Mount Resistors - 1817935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817935
Surface Mount Resistors 1817935
Vishay CRCW06031M20FKEA

Vishay CRCW06031M20FKEA

Supplier's Site
Surface Mount Resistors - 1694282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694282
Surface Mount Resistors 1694282
Vishay CRCW06031M20FKEA

Vishay CRCW06031M20FKEA

Supplier's Site
Res, Thick Film, 1M2, 1%, 0.1W, 0603; Resistance Vishay - 51P0162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 1%, 0.1W, 0603; Resistance Vishay
51P0162
Res, Thick Film, 1M2, 1%, 0.1W, 0603; Resistance Vishay 51P0162
RES, THICK FILM, 1M2, 1%, 0.1W, 0603; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M2, 1%, 0.1W, 0603; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3477
Res, Thick Film, 1M2, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3477
RES, THICK FILM, 1M2, 1%, 0.1W, 0603, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M2, 1%, 0.1W, 0603, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4071 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4071
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4071
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031M20FKEA 541-1.20MHCT-ND 6789948 1817935 51P0162 47P3477 27W4071
Product Name RES 1.20M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 1M2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1M2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1.20E6 ohms 0.0012 ohms 1.20E6 ohms 1.20E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details