1.15 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 1.15Mohm 1/10W 1% 0603 SMD
CRCW0603 1.15M 1% 100 RT1 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06031M15FKTA-ND | CRCW06031M15FKTA | 48P8007 |
| Product Name | Chip Resistor - Surface Mount | RES 1.15M OHM 1/10W 1% 0603 SMD | Crcw0603 1.15M 1% 100 Rt1 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |