Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.1Mohms 5% CRCW06031M10JNEA

Description
Thick Film Resistors - SMD 1/10watt 1.1Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.1Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.1Mohms 5% - CRCW06031M10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.1Mohms 5%
CRCW06031M10JNEA
Thick Film Resistors - SMD 1/10watt 1.1Mohms 5% CRCW06031M10JNEA
Thick Film Resistors - SMD 1/10watt 1.1Mohms 5%

Thick Film Resistors - SMD 1/10watt 1.1Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.1MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1MGTR-ND
Chip Resistor - Surface Mount 541-1.1MGTR-ND
1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031M10JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031M10JNEA
Chip Resistor - Surface Mount CRCW06031M10JNEA
RES SMD 1.1M OHM 5% 1/10W 0603

RES SMD 1.1M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06031M10JNEA 541-1.1MGTR-ND CRCW06031M10JNEA
Product Name Thick Film Resistors - SMD 1/10watt 1.1Mohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1.10E6 ohms 0.0011 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details