Vishay Precision Group RES 1.10M OHM 1/10W 1% 0603 SMD CRCW06031M10FKEA

Description
RES 1.10Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.10Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10M OHM 1/10W 1% 0603 SMD - CRCW06031M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10M OHM 1/10W 1% 0603 SMD
CRCW06031M10FKEA
RES 1.10M OHM 1/10W 1% 0603 SMD CRCW06031M10FKEA
RES 1.10Mohm 1/10W 1% 0603 SMD

RES 1.10Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.10MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MHCT-ND
Chip Resistor - Surface Mount 541-1.10MHCT-ND
1.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MHDKR-ND
Chip Resistor - Surface Mount 541-1.10MHDKR-ND
1.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MHTR-ND
Chip Resistor - Surface Mount 541-1.10MHTR-ND
1.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789945
Surface Mount Resistors 6789945
Vishay CRCW06031M10FKEA

Vishay CRCW06031M10FKEA

Supplier's Site
Surface Mount Resistors - 6789945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789945P
Surface Mount Resistors 6789945P
Vishay CRCW06031M10FKEA

Vishay CRCW06031M10FKEA

Supplier's Site
Surface Mount Resistors - 1817925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817925
Surface Mount Resistors 1817925
Vishay CRCW06031M10FKEA

Vishay CRCW06031M10FKEA

Supplier's Site
Surface Mount Resistors - 1727751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1727751
Surface Mount Resistors 1727751
Vishay CRCW06031M10FKEA

Vishay CRCW06031M10FKEA

Supplier's Site
Thick Film Resistor, 1.1Mohm, 100Mw, 1%; Resistance Vishay - 49M0453 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.1Mohm, 100Mw, 1%; Resistance Vishay
49M0453
Thick Film Resistor, 1.1Mohm, 100Mw, 1%; Resistance Vishay 49M0453
THICK FILM RESISTOR, 1.1MOHM, 100mW, 1%; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

THICK FILM RESISTOR, 1.1MOHM, 100mW, 1%; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2572 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2572
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2572
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031M10FKEA 541-1.10MHCT-ND 6789945 6789945P 49M0453 24W2572
Product Name RES 1.10M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistor, 1.1Mohm, 100Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1.10E6 ohms 0.0011 ohms 1.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details