Vishay Precision Group Chip Resistor - Surface Mount CRCW06031M00FKEB

Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06031M00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031M00FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06031M00FKEBTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031M00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031M00FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06031M00FKEBCT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031M00FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031M00FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06031M00FKEBDKR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... - CRCW06031M00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;...
CRCW06031M00FKEB
Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... CRCW06031M00FKEB
Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;...

Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;...

Supplier's Site
Res, Thick Film, 1M, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3657
Res, Thick Film, 1M, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3657
RES, THICK FILM, 1M, 1%, 0.1W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.1W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Vishay - 52K8054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Vishay
52K8054
Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Vishay 52K8054
RES, THICK FILM, 1M, 1%, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW06031M00FKEBTR-ND CRCW06031M00FKEB 42K3657 52K8054
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... Res, Thick Film, 1M, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1M, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details