Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K96FKEA

Description
1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.96KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KHDKR-ND
Chip Resistor - Surface Mount 541-1.96KHDKR-ND
1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KHTR-ND
Chip Resistor - Surface Mount 541-1.96KHTR-ND
1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KHCT-ND
Chip Resistor - Surface Mount 541-1.96KHCT-ND
1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.96Kohms1% 1% - CRCW06031K96FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.96Kohms1% 1%
CRCW06031K96FKEA
Thick Film Resistors - SMD 1/10watt 1.96Kohms1% 1% CRCW06031K96FKEA
Thick Film Resistors - SMD 1/10watt 1.96Kohms1% 1%

Thick Film Resistors - SMD 1/10watt 1.96Kohms1% 1%

Supplier's Site
Surface Mount Resistors - 6789939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789939
Surface Mount Resistors 6789939
Vishay CRCW06031K96FKEA

Vishay CRCW06031K96FKEA

Supplier's Site
Surface Mount Resistors - 1694281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694281
Surface Mount Resistors 1694281
Vishay CRCW06031K96FKEA

Vishay CRCW06031K96FKEA

Supplier's Site
Surface Mount Resistors - 1817903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817903
Surface Mount Resistors 1817903
Vishay CRCW06031K96FKEA

Vishay CRCW06031K96FKEA

Supplier's Site
Res, Thick Film, 1K96, 1%, 0.1W, 0603; Resistance Vishay - 52K8051 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.1W, 0603; Resistance Vishay
52K8051
Res, Thick Film, 1K96, 1%, 0.1W, 0603; Resistance Vishay 52K8051
RES, THICK FILM, 1K96, 1%, 0.1W, 0603; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K96, 1%, 0.1W, 0603; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K96, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8052
Res, Thick Film, 1K96, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8052
RES, THICK FILM, 1K96, 1%, 0.1W, 0603, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K96, 1%, 0.1W, 0603, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4063 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4063
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4063
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.96 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.96 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.96KHDKR-ND CRCW06031K96FKEA 6789939 1817903 52K8051 52K8052 27W4063
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.96Kohms1% 1% Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 1K96, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K96, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details