Vishay Precision Group Surface Mount Resistors CRCW06031K74FKEA

Description
Vishay CRCW06031K74FKEA
Request a Quote Datasheet
Description
Vishay CRCW06031K74FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789923
Surface Mount Resistors 6789923
Vishay CRCW06031K74FKEA

Vishay CRCW06031K74FKEA

Supplier's Site
Surface Mount Resistors - 1727742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1727742
Surface Mount Resistors 1727742
Vishay CRCW06031K74FKEA

Vishay CRCW06031K74FKEA

Supplier's Site
Surface Mount Resistors - 1817873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817873
Surface Mount Resistors 1817873
Vishay CRCW06031K74FKEA

Vishay CRCW06031K74FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.74KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74KHTR-ND
Chip Resistor - Surface Mount 541-1.74KHTR-ND
1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74KHCT-ND
Chip Resistor - Surface Mount 541-1.74KHCT-ND
1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74KHDKR-ND
Chip Resistor - Surface Mount 541-1.74KHDKR-ND
1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.74K OHM 1/10W 1% 0603 SMD - CRCW06031K74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/10W 1% 0603 SMD
CRCW06031K74FKEA
RES 1.74K OHM 1/10W 1% 0603 SMD CRCW06031K74FKEA
RES 1.74Kohm 1/10W 1% 0603 SMD

RES 1.74Kohm 1/10W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06031K74FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031K74FKEA
Resistors - Chip Resistor - Surface Mount CRCW06031K74FKEA
RES SMD 1.74K OHM 1% 1/10W 0603

RES SMD 1.74K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 1K74, 1%, 0.1W, 0603; Resistance Vishay - 52K8045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.1W, 0603; Resistance Vishay
52K8045
Res, Thick Film, 1K74, 1%, 0.1W, 0603; Resistance Vishay 52K8045
RES, THICK FILM, 1K74, 1%, 0.1W, 0603; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K74, 1%, 0.1W, 0603; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3650
Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3650
RES, THICK FILM, 1K74, 1%, 0.1W, 0603, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K74, 1%, 0.1W, 0603, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4059 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4059
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4059
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789923 1817873 541-1.74KHTR-ND CRCW06031K74FKEA CRCW06031K74FKEA 52K8045 42K3650 27W4059
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 1.74K OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K74, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K74, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1740 ohms 1740 ohms 1740 ohms 1740 ohms 1740 ohms
Power Rating 0.1000 watts 0.1250 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details