Vishay Intertechnology, Inc. RES 1.69K OHM 1/10W 1% 0603 SMD CRCW06031K69FKTA

Description
RES 1.69Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.69Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/10W 1% 0603 SMD - CRCW06031K69FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/10W 1% 0603 SMD
CRCW06031K69FKTA
RES 1.69K OHM 1/10W 1% 0603 SMD CRCW06031K69FKTA
RES 1.69Kohm 1/10W 1% 0603 SMD

RES 1.69Kohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031K69FKTA
915835-CRCW06031K69FKTA
Chip Resistor - Surface Mount - CRCW06031K69FKTA 915835-CRCW06031K69FKTA
Manufacturer: Vishay Win Source Part Number: 915835-CRCW06031K69F KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0603 100 1K69 1% RT1, CRCW06031691FRT1

Manufacturer: Vishay
Win Source Part Number: 915835-CRCW06031K69FKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0603 100 1K69 1% RT1, CRCW06031691FRT1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K69FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K69FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K69FKTADKR-ND
RES SMD 1.69K OHM 1% 1/10W 0603

RES SMD 1.69K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K69FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K69FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K69FKTATR-ND
1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K69FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K69FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K69FKTACT-ND
RES SMD 1.69K OHM 1% 1/10W 0603

RES SMD 1.69K OHM 1% 1/10W 0603

Buy Now Datasheet
SMD 10W Resistor - 52-CRCW06031K69FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06031K69FKTA
SMD 10W Resistor 52-CRCW06031K69FKTA
1.69kR 1% 1/10W 0603 SMD Resistor Product overview: CRCW06031K69FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K69FKTA can be used for catalog matching and distributor lookup.

1.69kR 1% 1/10W 0603 SMD Resistor Product overview: CRCW06031K69FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K69FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031K69FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031K69FKTA
Resistors - Chip Resistor - Surface Mount CRCW06031K69FKTA
RES SMD 1.69K OHM 1% 1/10W 0603

RES SMD 1.69K OHM 1% 1/10W 0603

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J3966 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3966
Thick Film Chip Resistor; Resistance Vishay 07J3966
Thick Film Chip Resistor; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031K69FKTA 915835-CRCW06031K69FKTA 541-CRCW06031K69FKTADKR-ND 52-CRCW06031K69FKTA CRCW06031K69FKTA 07J3966
Product Name RES 1.69K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW06031K69FKTA Chip Resistor - Surface Mount SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1690 ohms 1690 ohms 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data