Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K69FKEB

Description
RES SMD 1.69K OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 1.69K OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06031K69FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K69FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06031K69FKEBCT-ND
RES SMD 1.69K OHM 1% 1/8W 0603

RES SMD 1.69K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K69FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K69FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06031K69FKEBTR-ND
1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K69FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K69FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K69FKEBDKR-ND
RES SMD 1.69K OHM 1% 1/8W 0603

RES SMD 1.69K OHM 1% 1/8W 0603

Buy Now Datasheet
D11/crcw0603 100 1K69 1% Et5 E3 Rohs Compliant Vishay - 48P5442 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 1K69 1% Et5 E3 Rohs Compliant Vishay
48P5442
D11/crcw0603 100 1K69 1% Et5 E3 Rohs Compliant Vishay 48P5442
D11/CRCW0603 100 1K69 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 1K69 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW06031K69FKEBCT-ND 48P5442
Product Name Chip Resistor - Surface Mount D11/crcw0603 100 1K69 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details