Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.62kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW06031K62FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.62kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.62kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.62kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW06031K62FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.62kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW06031K62FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.62kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW06031K62FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.62kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.62kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-1.62KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KHCT-ND
Chip Resistor - Surface Mount 541-1.62KHCT-ND
1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KHDKR-ND
Chip Resistor - Surface Mount 541-1.62KHDKR-ND
1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KHTR-ND
Chip Resistor - Surface Mount 541-1.62KHTR-ND
1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789910
Surface Mount Resistors 6789910
Vishay CRCW06031K62FKEA

Vishay CRCW06031K62FKEA

Supplier's Site
Surface Mount Resistors - 1818075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818075
Surface Mount Resistors 1818075
Vishay CRCW06031K62FKEA

Vishay CRCW06031K62FKEA

Supplier's Site
Res, Thick Film, 1K62, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K62, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3647
Res, Thick Film, 1K62, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3647
RES, THICK FILM, 1K62, 1%, 0.1W, 0603, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K62, 1%, 0.1W, 0603, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K62, 1%, 0.1W, 0603; Resistance Vishay - 52K8042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K62, 1%, 0.1W, 0603; Resistance Vishay
52K8042
Res, Thick Film, 1K62, 1%, 0.1W, 0603; Resistance Vishay 52K8042
RES, THICK FILM, 1K62, 1%, 0.1W, 0603; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K62, 1%, 0.1W, 0603; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4056
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4056
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.62 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.62 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031K62FKEA 541-1.62KHCT-ND 6789910 1818075 42K3647 52K8042 27W4056
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.62kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 1K62, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1K62, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details