Vishay Precision Group CRCW06031K54FKEA CRCW06031K54FKEA

Description
CRCW06031K54FKEA
Request a Quote Datasheet
Description
CRCW06031K54FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06031K54FKEA - CRCW06031K54FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031K54FKEA
CRCW06031K54FKEA
CRCW06031K54FKEA CRCW06031K54FKEA
CRCW06031K54FKEA

CRCW06031K54FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.54KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KHDKR-ND
Chip Resistor - Surface Mount 541-1.54KHDKR-ND
1.54 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KHCT-ND
Chip Resistor - Surface Mount 541-1.54KHCT-ND
1.54 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KHTR-ND
Chip Resistor - Surface Mount 541-1.54KHTR-ND
1.54 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K54, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3644 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3644
Res, Thick Film, 1K54, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3644
RES, THICK FILM, 1K54, 1%, 0.1W, 0603, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.1W, 0603, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K54, 1%, 0.1W, 0603; Resistance Vishay - 52K8038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.1W, 0603; Resistance Vishay
52K8038
Res, Thick Film, 1K54, 1%, 0.1W, 0603; Resistance Vishay 52K8038
RES, THICK FILM, 1K54, 1%, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.1W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.54 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4053 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.54 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4053
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.54 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4053
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.54 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.54 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031K54FKEA 541-1.54KHDKR-ND 42K3644 52K8038 27W4053
Product Name CRCW06031K54FKEA Chip Resistor - Surface Mount Res, Thick Film, 1K54, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1K54, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.54 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details