Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K47FKTA

Description
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06031K47FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K47FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K47FKTATR-ND
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K47FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K47FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K47FKTADKR-ND
RES SMD 1.47K OHM 1% 1/10W 0603

RES SMD 1.47K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K47FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K47FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K47FKTACT-ND
RES SMD 1.47K OHM 1% 1/10W 0603

RES SMD 1.47K OHM 1% 1/10W 0603

Buy Now Datasheet
100mW 75V Resistor - 52-CRCW06031K47FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100mW 75V Resistor
52-CRCW06031K47FKTA
100mW 75V Resistor 52-CRCW06031K47FKTA
1.47kR 1% 0603 Thick Film Resistor 100mW 75V Product overview: CRCW06031K47FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K47FKTA can be used for catalog matching and distributor lookup.

1.47kR 1% 0603 Thick Film Resistor 100mW 75V Product overview: CRCW06031K47FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K47FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.47K OHM 1/10W 1% 0603 SMD - CRCW06031K47FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/10W 1% 0603 SMD
CRCW06031K47FKTA
RES 1.47K OHM 1/10W 1% 0603 SMD CRCW06031K47FKTA
RES 1.47Kohm 1/10W 1% 0603 SMD

RES 1.47Kohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031K47FKTA
915834-CRCW06031K47FKTA
Chip Resistor - Surface Mount - CRCW06031K47FKTA 915834-CRCW06031K47FKTA
Manufacturer: Vishay Win Source Part Number: 915834-CRCW06031K47F KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0603 100 1K47 1% RT1, CRCW06031471FRT1

Manufacturer: Vishay
Win Source Part Number: 915834-CRCW06031K47FKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0603 100 1K47 1% RT1, CRCW06031471FRT1

Buy Now Datasheet
Res, Thick Film, 1K47, 1%, 0.1W, 0603, Reel; Resistance Vishay - 21J6074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K47, 1%, 0.1W, 0603, Reel; Resistance Vishay
21J6074
Res, Thick Film, 1K47, 1%, 0.1W, 0603, Reel; Resistance Vishay 21J6074
RES, THICK FILM, 1K47, 1%, 0.1W, 0603, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K47, 1%, 0.1W, 0603, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06031K47FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031K47FKTA
Resistors - Chip Resistor - Surface Mount CRCW06031K47FKTA
RES SMD 1.47K OHM 1% 1/10W 0603

RES SMD 1.47K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW06031K47FKTATR-ND 52-CRCW06031K47FKTA CRCW06031K47FKTA 915834-CRCW06031K47FKTA 21J6074 CRCW06031K47FKTA
Product Name Chip Resistor - Surface Mount 100mW 75V Resistor RES 1.47K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW06031K47FKTA Res, Thick Film, 1K47, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details