Vishay Intertechnology, Inc. RES, 0603, 1/16W, 100PPM, 1.3K, 1% CRCW06031K30FKEB

Description
RES, 0603, 1/16W, 100PPM, 1.3K, 1%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 100PPM, 1.3K, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 1.3K, 1% - CRCW06031K30FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 1.3K, 1%
CRCW06031K30FKEB
RES, 0603, 1/16W, 100PPM, 1.3K, 1% CRCW06031K30FKEB
RES, 0603, 1/16W, 100PPM, 1.3K, 1%

RES, 0603, 1/16W, 100PPM, 1.3K, 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K30FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031K30FKEB-ND
Chip Resistor - Surface Mount CRCW06031K30FKEB-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031K30FKEB CRCW06031K30FKEB-ND
Product Name RES, 0603, 1/16W, 100PPM, 1.3K, 1% Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details