1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
D11/CRCW0603-C 100 1K24 1% ET1 E3 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-5227-2-ND | 59AC1537 |
| Product Name | Chip Resistor - Surface Mount | D11/crcw0603-C 100 1K24 1% Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 1 +/- % |