Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW06031K21FKEA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.21 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.21 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.21 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.21 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.21Kohms 1% - CRCW06031K21FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.21Kohms 1%
CRCW06031K21FKEA
Thick Film Resistors - SMD 1/10watt 1.21Kohms 1% CRCW06031K21FKEA
Thick Film Resistors - SMD 1/10watt 1.21Kohms 1%

Thick Film Resistors - SMD 1/10watt 1.21Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.21KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KHCT-ND
Chip Resistor - Surface Mount 541-1.21KHCT-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KHTR-ND
Chip Resistor - Surface Mount 541-1.21KHTR-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KHDKR-ND
Chip Resistor - Surface Mount 541-1.21KHDKR-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 75V 0.1W Resistor - 52-CRCW06031K21FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 0.1W Resistor
52-CRCW06031K21FKEA
SMD 75V 0.1W Resistor 52-CRCW06031K21FKEA
1.21kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW06031K21FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K21FKEA can be used for catalog matching and distributor lookup.

1.21kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW06031K21FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K21FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06031K21FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K21FKEA
Chip Resistor - Surface Mount CRCW06031K21FKEA
RES SMD 1.21K OHM 1% 1/10W 0603

RES SMD 1.21K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K21, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K21, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3636
Res, Thick Film, 1K21, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3636
RES, THICK FILM, 1K21, 1%, 0.1W, 0603, REEL; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K21, 1%, 0.1W, 0603, REEL; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K21, 1%, 0.1W, 0603; Resistance Vishay - 52K8027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K21, 1%, 0.1W, 0603; Resistance Vishay
52K8027
Res, Thick Film, 1K21, 1%, 0.1W, 0603; Resistance Vishay 52K8027
RES, THICK FILM, 1K21, 1%, 0.1W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K21, 1%, 0.1W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.21 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4045 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.21 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4045
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.21 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4045
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.21 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.21 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW06031K21FKEA 541-1.21KHCT-ND 52-CRCW06031K21FKEA CRCW06031K21FKEA 42K3636 52K8027 27W4045
Product Name Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.21Kohms 1% Chip Resistor - Surface Mount SMD 75V 0.1W Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K21, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1K21, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.21 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1210 ohms 1210 ohms 1210 ohms 1210 ohms 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details