RES D, 0603, 1.20 KOHM, 5.00%, 1/10W, YES
1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW06031K20JNEB | CRCW06031K20JNEB-ND |
| Product Name | RES D, 0603, 1.20 KOHM, 5.00%, 1/10W, YES | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 10 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |