Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.2Kohms 5% CRCW06031K20FKEB

Description
Thick Film Resistors - SMD 1/10watt 1.2Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.2Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.2Kohms 5% - CRCW06031K20FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.2Kohms 5%
CRCW06031K20FKEB
Thick Film Resistors - SMD 1/10watt 1.2Kohms 5% CRCW06031K20FKEB
Thick Film Resistors - SMD 1/10watt 1.2Kohms 5%

Thick Film Resistors - SMD 1/10watt 1.2Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06031K20FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K20FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06031K20FKEBCT-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K20FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K20FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K20FKEBDKR-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K20FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K20FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06031K20FKEBTR-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1K2, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K2, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5206
Res, Aec-Q200, 1K2, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5206
RES, AEC-Q200, 1K2, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K2, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031K20FKEB 541-CRCW06031K20FKEBCT-ND 84AH5206
Product Name Thick Film Resistors - SMD 1/10watt 1.2Kohms 5% Chip Resistor - Surface Mount Res, Aec-Q200, 1K2, 1%, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 1200 ohms
Tolerance 5 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details