Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K15FKEBC

Description
1.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
1.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06031K15FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031K15FKEBC-ND
Chip Resistor - Surface Mount CRCW06031K15FKEBC-ND
1.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031K15FKEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K15FKEBC
Chip Resistor - Surface Mount CRCW06031K15FKEBC
RES 1.15K OHM 1% 1/10W 0603

RES 1.15K OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603-C 100 1K15 1% Et5 E3 Rohs Compliant Vishay - 59AC1528 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 1K15 1% Et5 E3 Rohs Compliant Vishay
59AC1528
D11/crcw0603-C 100 1K15 1% Et5 E3 Rohs Compliant Vishay 59AC1528
D11/CRCW0603-C 100 1K15 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 1K15 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW06031K15FKEBC-ND CRCW06031K15FKEBC 59AC1528
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603-C 100 1K15 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details