Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.1Kohms 1% CRCW06031K10FKTA

Description
Thick Film Resistors - SMD 1/10watt 1.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.1Kohms 1% - CRCW06031K10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.1Kohms 1%
CRCW06031K10FKTA
Thick Film Resistors - SMD 1/10watt 1.1Kohms 1% CRCW06031K10FKTA
Thick Film Resistors - SMD 1/10watt 1.1Kohms 1%

Thick Film Resistors - SMD 1/10watt 1.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06031K10FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K10FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K10FKTACT-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K10FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K10FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K10FKTADKR-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K10FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K10FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K10FKTATR-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06031K10FKTA 541-CRCW06031K10FKTACT-ND
Product Name Thick Film Resistors - SMD 1/10watt 1.1Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details