1.07 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.07 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.07 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/10watt 1.07Kohms 1%
RES, THICK FILM, 1K07, 1%, 0.1W, 0603; Resistance:1.07kohm;
RES, THICK FILM, 1K07, 1%, 0.1W, 0603, REEL; Resistance:1.07kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.07 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.07 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 1.07K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-1.07KHDKR-ND | CRCW06031K07FKEA | 52K8021 | 42K3631 | 27W4040 | CRCW06031K07FKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 1.07Kohms 1% | Res, Thick Film, 1K07, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 1K07, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.07 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |