Vishay Precision Group Automotive 0.25W 75V Resistor CRCW06031K00FKEAHP

Description
1kR 1% 0.25W 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW06031K00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote
Description
1kR 1% 0.25W 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW06031K00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603-HP thick film resistor is designed for high power applications, featuring a resistance value of 1 kΩ with a tolerance of ±1%. It has a power rating of 0.33 W and is suitable for pulse load applications, making it ideal for use in battery management systems and other power measurement electronics. The resistor operates within a temperature range of -55 °C to +155 °C and has a temperature coefficient of ±100 ppm/K. It is AEC-Q200 qualified, ensuring reliability in automotive and industrial applications. The component is RoHS compliant and comes in a 0603 package size, facilitating easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603-HP thick film resistor is designed for high power applications, featuring a resistance value of 1 kΩ with a tolerance of ±1%. It has a power rating of 0.33 W and is suitable for pulse load applications, making it ideal for use in battery management systems and other power measurement electronics. The resistor operates within a temperature range of -55 °C to +155 °C and has a temperature coefficient of ±100 ppm/K. It is AEC-Q200 qualified, ensuring reliability in automotive and industrial applications. The component is RoHS compliant and comes in a 0603 package size, facilitating easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.25W 75V Resistor - 52-CRCW06031K00FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.25W 75V Resistor
52-CRCW06031K00FKEAHP
Automotive 0.25W 75V Resistor 52-CRCW06031K00FKEAHP
1kR 1% 0.25W 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW06031K00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEAH P can be used for catalog matching and distributor lookup.

1kR 1% 0.25W 75V 0603 Thick Film Resistor, AEC-Q200 Product overview: CRCW06031K00FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.00KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KSCT-ND
Chip Resistor - Surface Mount 541-1.00KSCT-ND
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KSTR-ND
Chip Resistor - Surface Mount 541-1.00KSTR-ND
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KSDKR-ND
Chip Resistor - Surface Mount 541-1.00KSDKR-ND
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 1.00K OHM .25W 1% 0603 SMD - CRCW06031K00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM .25W 1% 0603 SMD
CRCW06031K00FKEAHP
RES 1.00K OHM .25W 1% 0603 SMD CRCW06031K00FKEAHP
RES 1.00Kohm .25W 1% 0603 SMD

RES 1.00Kohm .25W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 8206776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206776P
Surface Mount Resistors 8206776P
Vishay CRCW06031K00FKEAHP

Vishay CRCW06031K00FKEAHP

Supplier's Site
Surface Mount Resistors - 8206776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206776
Surface Mount Resistors 8206776
Vishay CRCW06031K00FKEAHP

Vishay CRCW06031K00FKEAHP

Supplier's Site
Surface Mount Resistors - 1701994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701994
Surface Mount Resistors 1701994
Vishay CRCW06031K00FKEAHP

Vishay CRCW06031K00FKEAHP

Supplier's Site
Surface Mount Resistors - 1817977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817977
Surface Mount Resistors 1817977
Vishay CRCW06031K00FKEAHP

Vishay CRCW06031K00FKEAHP

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031K00FKEAHP
771761-CRCW06031K00FKEAHP
Chip Resistor - Surface Mount - CRCW06031K00FKEAHP 771761-CRCW06031K00FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 771761-CRCW06031K00F KEAHP Series: CRCW-HP Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: 0603 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1k Composition: Thick Film Number of Terminations: 2 Family Name: CRCW-HP e3 Categories: Resistors Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): SG73P1JRTTD1001F; CRCW06031K00FKEBHP; CRCW06031K00FKECHP; Introduction Date: March 18, 2008 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771761-CRCW06031K00FKEAHP
Series: CRCW-HP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Pulse Withstanding
Package: 0603
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1k
Composition: Thick Film
Number of Terminations: 2
Family Name: CRCW-HP e3
Categories: Resistors
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): SG73P1JRTTD1001F; CRCW06031K00FKEBHP; CRCW06031K00FKECHP;
Introduction Date: March 18, 2008
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031K00FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K00FKEAHP
Chip Resistor - Surface Mount CRCW06031K00FKEAHP
RES SMD 1K OHM 1% 1/3W 0603

RES SMD 1K OHM 1% 1/3W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.33W, 0603; Resistance Vishay - 68R2990 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.33W, 0603; Resistance Vishay
68R2990
Res, Thick Film, 1K, 1%, 0.33W, 0603; Resistance Vishay 68R2990
RES, THICK FILM, 1K, 1%, 0.33W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.33W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K, 1%, 0.33W, 0603; Resistance Vishay - 68R2989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.33W, 0603; Resistance Vishay
68R2989
Res, Thick Film, 1K, 1%, 0.33W, 0603; Resistance Vishay 68R2989
RES, THICK FILM, 1K, 1%, 0.33W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.33W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW06031K00FKEAHP 541-1.00KSCT-ND CRCW06031K00FKEAHP 8206776P 8206776 771761-CRCW06031K00FKEAHP CRCW06031K00FKEAHP 68R2990 68R2989
Product Name Automotive 0.25W 75V Resistor Chip Resistor - Surface Mount RES 1.00K OHM .25W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW06031K00FKEAHP Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.33W, 0603; Resistance Vishay Res, Thick Film, 1K, 1%, 0.33W, 0603; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details