Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060318R2FKTA

Description
18.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060318R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060318R2FKTA-ND
Chip Resistor - Surface Mount CRCW060318R2FKTA-ND
18.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW060318R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW060318R2FKTA
Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060318R2FKTA
Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 18R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3980
Res, Thick Film, 18R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3980
RES, THICK FILM, 18R2, 1%, 0.1W, 0603, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18R2, 1%, 0.1W, 0603, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060318R2FKTA-ND CRCW060318R2FKTA 07J3980
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:18.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 18R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details