Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060318R0JNEAC

Description
18 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
18 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060318R0JNEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060318R0JNEACTR-ND
Chip Resistor - Surface Mount 541-CRCW060318R0JNEACTR-ND
18 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

18 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060318R0JNEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060318R0JNEACCT-ND
Chip Resistor - Surface Mount 541-CRCW060318R0JNEACCT-ND
RES 18 OHM 5% 1/10W 0603

RES 18 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060318R0JNEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060318R0JNEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW060318R0JNEACDKR-ND
RES 18 OHM 5% 1/10W 0603

RES 18 OHM 5% 1/10W 0603

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1224532-CRCW060318R0JNEAC
Resistors - Chip Resistor - Surface Mount 1224532-CRCW060318R0JNEAC
Win Source Part Number: 1224532-CRCW060318R0 JNEAC Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 18 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-CRCW060318R0JNEA CTR,541-CRCW060318R0 JNEACDKR,541-CRCW060 318R0JNEACCT,CRCW060 318R0JNEAC-ND Base Product Number: CRCW0603

Win Source Part Number: 1224532-CRCW060318R0JNEAC
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-C
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-CRCW060318R0JNEACTR,541-CRCW060318R0JNEACDKR,541-CRCW060318R0JNEACCT,CRCW060318R0JNEAC-ND
Base Product Number: CRCW0603

Buy Now Datasheet
SMD 18 Ohm 0.1W 10W Resistor - 52-CRCW060318R0JNEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 Ohm 0.1W 10W Resistor
52-CRCW060318R0JNEAC
SMD 18 Ohm 0.1W 10W Resistor 52-CRCW060318R0JNEAC
Res Thick Film 0603 18 Ohm 5% 0.1W(1/10W) ±200ppm/°C Pad SMD T/R Product overview: CRCW060318R0JNEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318R0JNEAC can be used for catalog matching and distributor lookup.

Res Thick Film 0603 18 Ohm 5% 0.1W(1/10W) ±200ppm/°C Pad SMD T/R Product overview: CRCW060318R0JNEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318R0JNEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060318R0JNEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060318R0JNEAC
Chip Resistor - Surface Mount CRCW060318R0JNEAC
RES 18 OHM 5% 1/10W 0603

RES 18 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW060318R0JNEACTR-ND 1224532-CRCW060318R0JNEAC 52-CRCW060318R0JNEAC CRCW060318R0JNEAC
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 18 Ohm 0.1W 10W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details