Thick Film Chip ResistorSeries:CRCW;
Manufacturer: Vishay Dale
Win Source Part Number: 801078-CRCW060318R0J
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
18 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
18 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
18 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
18 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060318R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318R0JNEA can be used for catalog matching and distributor lookup.
RES, THICK FILM, 18R, 5%, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Resistor,Metal Glaze,18Ohms,75WV,5+
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW060318R0JNEA | 801078-CRCW060318R0JNEA | 541-18GTR-ND | 52-CRCW060318R0JNEA | 59M6773 | 13J1484 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 5%; Power Rating:1... | Chip Resistor - Surface Mount - CRCW060318R0JNEA | Chip Resistor - Surface Mount | SMD 18 Ohm 10W Resistor | Res, Thick Film, 18R, 5%, 0.1W, 0603; Resistance Vishay | Resistor,metal Glaze,18Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Resistance Range | 18 ohms | 18 ohms | 18 ohms | 18 ohms | 18 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | ||||
| Power Rating | 0.1000 watts | 0.1250 watts | 0.1000 watts |