Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060318R0FKTA

Description
18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060318R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060318R0FKTA-ND
Chip Resistor - Surface Mount CRCW060318R0FKTA-ND
18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 18.0 OHM 1/10W 1% 0603 SMD - CRCW060318R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1/10W 1% 0603 SMD
CRCW060318R0FKTA
RES 18.0 OHM 1/10W 1% 0603 SMD CRCW060318R0FKTA
RES 18.0ohm 1/10W 1% 0603 SMD

RES 18.0ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3979
Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3979
RES, THICK FILM, 18R, 1%, 0.1W, 0603, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18R, 1%, 0.1W, 0603, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060318R0FKTA-ND CRCW060318R0FKTA 07J3979
Product Name Chip Resistor - Surface Mount RES 18.0 OHM 1/10W 1% 0603 SMD Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers