Vishay Precision Group RES 18.0 OHM 1/10W 1% 0603 SMD CRCW060318R0FKEA

Description
RES 18.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 18.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0 OHM 1/10W 1% 0603 SMD - CRCW060318R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1/10W 1% 0603 SMD
CRCW060318R0FKEA
RES 18.0 OHM 1/10W 1% 0603 SMD CRCW060318R0FKEA
RES 18.0ohm 1/10W 1% 0603 SMD

RES 18.0ohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6789863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789863
Surface Mount Resistors 6789863
Vishay CRCW060318R0FKEA

Vishay CRCW060318R0FKEA

Supplier's Site
Surface Mount Resistors - 1694261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694261
Surface Mount Resistors 1694261
Vishay CRCW060318R0FKEA

Vishay CRCW060318R0FKEA

Supplier's Site
Surface Mount Resistors - 1817707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817707
Surface Mount Resistors 1817707
Vishay CRCW060318R0FKEA

Vishay CRCW060318R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-18.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0HCT-ND
Chip Resistor - Surface Mount 541-18.0HCT-ND
18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0HTR-ND
Chip Resistor - Surface Mount 541-18.0HTR-ND
18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0HDKR-ND
Chip Resistor - Surface Mount 541-18.0HDKR-ND
18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3748
Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3748
RES, THICK FILM, 18R, 1%, 0.1W, 0603, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.1W, 0603, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18R, 1%, 0.1W, 0603; Resistance Vishay - 52K8202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.1W, 0603; Resistance Vishay
52K8202
Res, Thick Film, 18R, 1%, 0.1W, 0603; Resistance Vishay 52K8202
RES, THICK FILM, 18R, 1%, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.1W, 0603; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4142
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4142
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060318R0FKEA 6789863 1817707 541-18.0HCT-ND 42K3748 52K8202 27W4142
Product Name RES 18.0 OHM 1/10W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 18R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 18R, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676260-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details