Vishay Precision Group Chip Resistor - Surface Mount CRCW060318K2FKEA

Description
18.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-18.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2KHCT-ND
Chip Resistor - Surface Mount 541-18.2KHCT-ND
18.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2KHDKR-ND
Chip Resistor - Surface Mount 541-18.2KHDKR-ND
18.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2KHTR-ND
Chip Resistor - Surface Mount 541-18.2KHTR-ND
18.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789866
Surface Mount Resistors 6789866
Vishay CRCW060318K2FKEA

Vishay CRCW060318K2FKEA

Supplier's Site
Surface Mount Resistors - 1817730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817730
Surface Mount Resistors 1817730
Vishay CRCW060318K2FKEA

Vishay CRCW060318K2FKEA

Supplier's Site
Surface Mount Resistors - 1694262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694262
Surface Mount Resistors 1694262
Vishay CRCW060318K2FKEA

Vishay CRCW060318K2FKEA

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW060318K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060318K2FKEA
SMD 75V 100mW Resistor 52-CRCW060318K2FKEA
0603 Thick Film Resistor, 18.2kR, 1%, 75V, 100mW, SMD Product overview: CRCW060318K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 18.2kR, 1%, 75V, 100mW, SMD Product overview: CRCW060318K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1236342-CRCW060318K2FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236342-CRCW060318K2FKEA
Resistors - Chip Resistor - Surface Mount 1236342-CRCW060318K2FKEA
Win Source Part Number: 1236342-CRCW060318K2 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 18.2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 18K2 1% ET1 E3,541-18.2KHTR,541- 18.2KHDKR,541-18.2KH CT Base Product Number: CRCW0603

Win Source Part Number: 1236342-CRCW060318K2FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18.2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 100 18K2 1% ET1 E3,541-18.2KHTR,541-18.2KHDKR,541-18.2KHCT
Base Product Number: CRCW0603

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060318K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060318K2FKEA
Thick Film ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060318K2FKEA
Thick Film ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 18K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K2, 1%, 0.1W, 0603; Resistance Vishay
52K8200
Res, Thick Film, 18K2, 1%, 0.1W, 0603; Resistance Vishay 52K8200
RES, THICK FILM, 18K2, 1%, 0.1W, 0603; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18K2, 1%, 0.1W, 0603; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3746
Res, Thick Film, 18K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3746
RES, THICK FILM, 18K2, 1%, 0.1W, 0603, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K2, 1%, 0.1W, 0603, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4140 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4140
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4140
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060318K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060318K2FKEA
Chip Resistor - Surface Mount CRCW060318K2FKEA
RES SMD 18.2K OHM 1% 1/10W 0603

RES SMD 18.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-18.2KHCT-ND 6789866 1817730 52-CRCW060318K2FKEA 1236342-CRCW060318K2FKEA CRCW060318K2FKEA 52K8200 42K3746 27W4140 CRCW060318K2FKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:18.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 18K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 18K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details